Vishay Intertechnology, Inc. RES 3.74 OHM 1/8W 1% 0805 SMD CRCW08053R74FNEA

Description
RES 3.74ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 3.74ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74 OHM 1/8W 1% 0805 SMD - CRCW08053R74FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74 OHM 1/8W 1% 0805 SMD
CRCW08053R74FNEA
RES 3.74 OHM 1/8W 1% 0805 SMD CRCW08053R74FNEA
RES 3.74ohm 1/8W 1% 0805 SMD

RES 3.74ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.74CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.74CTR-ND
Chip Resistor - Surface Mount 541-3.74CTR-ND
3.74 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.74 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08053R74FNEA 541-3.74CTR-ND
Product Name RES 3.74 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 3.74 ohms 3.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2432FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details