Vishay Precision Group Chip Resistor - Surface Mount CRCW08053R65FKTA

Description
3.65 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.65 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08053R65FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053R65FKTA-ND
Chip Resistor - Surface Mount CRCW08053R65FKTA-ND
3.65 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.65 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08053R65FKTA - CRCW08053R65FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08053R65FKTA
CRCW08053R65FKTA
CRCW08053R65FKTA CRCW08053R65FKTA
CRCW08053R65FKTA

CRCW08053R65FKTA

Supplier's Site
Resistor, Thick Film, 3.65 Ohm, 125Mw, 1%; Resistance Vishay - 07J5032 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.65 Ohm, 125Mw, 1%; Resistance Vishay
07J5032
Resistor, Thick Film, 3.65 Ohm, 125Mw, 1%; Resistance Vishay 07J5032
RESISTOR, THICK FILM, 3.65 OHM, 125mW, 1%; Resistance:3.65ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Voltage Rating:150V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Thick Film; Resistor Case Style:0805 RoHS Compliant: No

RESISTOR, THICK FILM, 3.65 OHM, 125mW, 1%; Resistance:3.65ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Voltage Rating:150V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Thick Film; Resistor Case Style:0805 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08053R65FKTA-ND CRCW08053R65FKTA 07J5032
Product Name Chip Resistor - Surface Mount CRCW08053R65FKTA Resistor, Thick Film, 3.65 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 3.65 ohms 3.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers