Vishay Intertechnology, Inc. RES 3.65 OHM .33W 1% 0805 SMD CRCW08053R65FKEAHP

Description
RES 3.65ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 3.65ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65 OHM .33W 1% 0805 SMD - CRCW08053R65FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM .33W 1% 0805 SMD
CRCW08053R65FKEAHP
RES 3.65 OHM .33W 1% 0805 SMD CRCW08053R65FKEAHP
RES 3.65ohm .33W 1% 0805 SMD

RES 3.65ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053R65FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053R65FKEAHP-ND
Chip Resistor - Surface Mount CRCW08053R65FKEAHP-ND
3.65 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.65 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08053R65FKEAHP CRCW08053R65FKEAHP-ND
Product Name RES 3.65 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 3.65 ohms 3.65 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details