Vishay Precision Group RES 3.65 OHM 1/8W 1% 0805 SMD CRCW08053R65FKEA

Description
RES 3.65ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 3.65ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65 OHM 1/8W 1% 0805 SMD - CRCW08053R65FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 1/8W 1% 0805 SMD
CRCW08053R65FKEA
RES 3.65 OHM 1/8W 1% 0805 SMD CRCW08053R65FKEA
RES 3.65ohm 1/8W 1% 0805 SMD

RES 3.65ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.65CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.65CCTR-ND
Chip Resistor - Surface Mount 541-3.65CCTR-ND
3.65 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.65 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.65CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.65CCCT-ND
Chip Resistor - Surface Mount 541-3.65CCCT-ND
3.65 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.65 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.65CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.65CCDKR-ND
Chip Resistor - Surface Mount 541-3.65CCDKR-ND
3.65 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.65 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08053R65FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08053R65FKEA
Chip Resistor - Surface Mount CRCW08053R65FKEA
RES SMD 3.65 OHM 1% 1/8W 0805

RES SMD 3.65 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Resistor, Thick Film, 3.65 Ohm, 125Mw, 1%; Resistance Vishay - 53K0131 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.65 Ohm, 125Mw, 1%; Resistance Vishay
53K0131
Resistor, Thick Film, 3.65 Ohm, 125Mw, 1%; Resistance Vishay 53K0131
RESISTOR, THICK FILM, 3.65 OHM, 125mW, 1%; Resistance:3.65ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Voltage Rating:150V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Thick Film; Resistor Case Style:0805 RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.65 OHM, 125mW, 1%; Resistance:3.65ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Voltage Rating:150V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Thick Film; Resistor Case Style:0805 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW08053R65FKEA 541-3.65CCTR-ND CRCW08053R65FKEA 53K0131
Product Name RES 3.65 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 3.65 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 3.65 ohms 3.65 ohms 3.65 ohms 3.65 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details