Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 3.6ohms 5% CRCW08053R60JNTA

Description
Thick Film Resistors - SMD 1/8watt 3.6ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 3.6ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 3.6ohms 5% - CRCW08053R60JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 3.6ohms 5%
CRCW08053R60JNTA
Thick Film Resistors - SMD 1/8watt 3.6ohms 5% CRCW08053R60JNTA
Thick Film Resistors - SMD 1/8watt 3.6ohms 5%

Thick Film Resistors - SMD 1/8watt 3.6ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053R60JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053R60JNTA-ND
Chip Resistor - Surface Mount CRCW08053R60JNTA-ND
3.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.6 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 3.6 5% 200 Rt1 Rohs Compliant Vishay - 49P0911 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 3.6 5% 200 Rt1 Rohs Compliant Vishay
49P0911
Crcw0805 3.6 5% 200 Rt1 Rohs Compliant Vishay 49P0911
CRCW0805 3.6 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 3.6 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053R60JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08053R60JNTA
Chip Resistor - Surface Mount CRCW08053R60JNTA
RES SMD 3.6 OHM 5% 1/8W 0805

RES SMD 3.6 OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW08053R60JNTA CRCW08053R60JNTA-ND 49P0911 CRCW08053R60JNTA
Product Name Thick Film Resistors - SMD 1/8watt 3.6ohms 5% Chip Resistor - Surface Mount Crcw0805 3.6 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 3.6 ohms 3.6 ohms 3.6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers