Vishay Intertechnology, Inc. RES 3.6 OHM .33W 5% 0805 SMD CRCW08053R60JNEAHP

Description
RES 3.6ohm .33W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 3.6ohm .33W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6 OHM .33W 5% 0805 SMD - CRCW08053R60JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6 OHM .33W 5% 0805 SMD
CRCW08053R60JNEAHP
RES 3.6 OHM .33W 5% 0805 SMD CRCW08053R60JNEAHP
RES 3.6ohm .33W 5% 0805 SMD

RES 3.6ohm .33W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053R60JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053R60JNEAHP-ND
Chip Resistor - Surface Mount CRCW08053R60JNEAHP-ND
3.6 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.6 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08053R60JNEAHP CRCW08053R60JNEAHP-ND
Product Name RES 3.6 OHM .33W 5% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 3.6 ohms 3.6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details