Vishay Intertechnology, Inc. RES 3.60 OHM 1/8W 1% 0805 SMD CRCW08053R60FNEA

Description
RES 3.60ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 3.60ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.60 OHM 1/8W 1% 0805 SMD - CRCW08053R60FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60 OHM 1/8W 1% 0805 SMD
CRCW08053R60FNEA
RES 3.60 OHM 1/8W 1% 0805 SMD CRCW08053R60FNEA
RES 3.60ohm 1/8W 1% 0805 SMD

RES 3.60ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.60CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60CTR-ND
Chip Resistor - Surface Mount 541-3.60CTR-ND
3.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08053R60FNEA 541-3.60CTR-ND
Product Name RES 3.60 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 3.6 ohms 3.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details