Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08053R60FKEA

Description
3.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.60CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60CCTR-ND
Chip Resistor - Surface Mount 541-3.60CCTR-ND
3.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.60CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60CCCT-ND
Chip Resistor - Surface Mount 541-3.60CCCT-ND
3.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.60CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60CCDKR-ND
Chip Resistor - Surface Mount 541-3.60CCDKR-ND
3.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.60 OHM 1/8W 1% 0805 SMD - CRCW08053R60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60 OHM 1/8W 1% 0805 SMD
CRCW08053R60FKEA
RES 3.60 OHM 1/8W 1% 0805 SMD CRCW08053R60FKEA
RES 3.60ohm 1/8W 1% 0805 SMD

RES 3.60ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053R60FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08053R60FKEA
Chip Resistor - Surface Mount CRCW08053R60FKEA
RES SMD 3.6 OHM 1% 1/8W 0805

RES SMD 3.6 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 3.6Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay - 33AK3070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3.6Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay
33AK3070
Res, 3.6Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay 33AK3070
RES, 3.6OHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: YES

RES, 3.6OHM, AEC-Q200, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-3.60CCTR-ND CRCW08053R60FKEA CRCW08053R60FKEA 33AK3070
Product Name Chip Resistor - Surface Mount RES 3.60 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, 3.6Ohm, Aec-Q200, 0.125W, 0805 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 3.6 ohms 3.6 ohms 3.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers