Vishay Intertechnology, Inc. RES 3.48 OHM 1/8W 1% 0805 SMD CRCW08053R48FNEA

Description
RES 3.48ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 3.48ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48 OHM 1/8W 1% 0805 SMD - CRCW08053R48FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM 1/8W 1% 0805 SMD
CRCW08053R48FNEA
RES 3.48 OHM 1/8W 1% 0805 SMD CRCW08053R48FNEA
RES 3.48ohm 1/8W 1% 0805 SMD

RES 3.48ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.48CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.48CTR-ND
Chip Resistor - Surface Mount 541-3.48CTR-ND
3.48 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.48 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08053R48FNEA 541-3.48CTR-ND
Product Name RES 3.48 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 3.48 ohms 3.48 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details