Vishay Intertechnology, Inc. RES 3.32 OHM 1/10W 1% 0805 CRCW08053R32FRT5

Description
RES 3.32ohm 1/10W 1% 0805
Request a Quote
Description
RES 3.32ohm 1/10W 1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 3.32 OHM 1/10W 1% 0805 - CRCW08053R32FRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32 OHM 1/10W 1% 0805
CRCW08053R32FRT5
RES 3.32 OHM 1/10W 1% 0805 CRCW08053R32FRT5
RES 3.32ohm 1/10W 1% 0805

RES 3.32ohm 1/10W 1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08053R32FRT5
Product Name RES 3.32 OHM 1/10W 1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details