Vishay Precision Group Chip Resistor - Surface Mount CRCW08053R30FNEA

Description
3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.30CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30CDKR-ND
Chip Resistor - Surface Mount 541-3.30CDKR-ND
3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30CCT-ND
Chip Resistor - Surface Mount 541-3.30CCT-ND
3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30CTR-ND
Chip Resistor - Surface Mount 541-3.30CTR-ND
3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 3.3ohms 1% 200ppm - CRCW08053R30FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 3.3ohms 1% 200ppm
CRCW08053R30FNEA
Thick Film Resistors - SMD 1/8watt 3.3ohms 1% 200ppm CRCW08053R30FNEA
Thick Film Resistors - SMD 1/8watt 3.3ohms 1% 200ppm

Thick Film Resistors - SMD 1/8watt 3.3ohms 1% 200ppm

Supplier's Site
±1% 3.3Ω 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW08053R30FNEA - Utmel Electronic Limited
Hong Kong, China
±1% 3.3Ω 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW08053R30FNEA
±1% 3.3Ω 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW08053R30FNEA
±1% 3.3Ω 0805 Chip Resistor - Surface Mount ROHS

±1% 3.3Ω 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 3R3, 1%, 0.125W, 0805, Reel; Resistance Vishay - 89M6814 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R3, 1%, 0.125W, 0805, Reel; Resistance Vishay
89M6814
Res, Thick Film, 3R3, 1%, 0.125W, 0805, Reel; Resistance Vishay 89M6814
RES, THICK FILM, 3R3, 1%, 0.125W, 0805, REEL; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3R3, 1%, 0.125W, 0805, REEL; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3R3, 1%, 0.125W, 0805; Resistance Vishay - 89M6813 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R3, 1%, 0.125W, 0805; Resistance Vishay
89M6813
Res, Thick Film, 3R3, 1%, 0.125W, 0805; Resistance Vishay 89M6813
RES, THICK FILM, 3R3, 1%, 0.125W, 0805; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 3R3, 1%, 0.125W, 0805; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-3.30CDKR-ND CRCW08053R30FNEA 17930-CRCW08053R30FNEA 89M6814 89M6813
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 3.3ohms 1% 200ppm ±1% 3.3Ω 0805 Chip Resistor - Surface Mount ROHS Res, Thick Film, 3R3, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 3R3, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details