Vishay Precision Group Chip Resistor - Surface Mount CRCW08053R30FKEAC

Description
3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4152-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4152-2-ND
Chip Resistor - Surface Mount 541-4152-2-ND
3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4152-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4152-6-ND
Chip Resistor - Surface Mount 541-4152-6-ND
3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4152-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4152-1-ND
Chip Resistor - Surface Mount 541-4152-1-ND
3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-C Product Status: Active Resistance: 3.3 Ohms Tolerance: ±1% Power (Watts): 0.125W, 1/8W Composition: Thick Film Operating Temperature: -55°C ~ 155°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW-C
Product Status: Active
Resistance: 3.3 Ohms
Tolerance: ±1%
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Operating Temperature: -55°C ~ 155°C

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08053R30FKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08053R30FKEAC
Chip Resistor - Surface Mount CRCW08053R30FKEAC
RES 3.3 OHM 1% 1/8W 0805

RES 3.3 OHM 1% 1/8W 0805

Supplier's Site Datasheet
D12/crcw0805-C 100 3R3 1% Et1 E3 Rohs Compliant Vishay - 59AC4192 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 100 3R3 1% Et1 E3 Rohs Compliant Vishay
59AC4192
D12/crcw0805-C 100 3R3 1% Et1 E3 Rohs Compliant Vishay 59AC4192
D12/CRCW0805-C 100 3R3 1% ET1 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 100 3R3 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-4152-2-ND CRCW08053R30FKEAC 59AC4192
Product Name Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount D12/crcw0805-C 100 3R3 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data