Vishay Intertechnology, Inc. RES 3.09 OHM 1/8W 1% 0805 SMD CRCW08053R09FNTA

Description
RES 3.09ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 3.09ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09 OHM 1/8W 1% 0805 SMD - CRCW08053R09FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09 OHM 1/8W 1% 0805 SMD
CRCW08053R09FNTA
RES 3.09 OHM 1/8W 1% 0805 SMD CRCW08053R09FNTA
RES 3.09ohm 1/8W 1% 0805 SMD

RES 3.09ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053R09FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053R09FNTA-ND
Chip Resistor - Surface Mount CRCW08053R09FNTA-ND
3.09 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.09 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08053R09FNTA CRCW08053R09FNTA-ND
Product Name RES 3.09 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 3.09 ohms 3.09 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details