VISHAY INTERTECHNOLOGY, INC.
CRCW08053R09FKEALF -- RES 3R09 1% SMT 0805
Vishay Intertechnology, Inc.
RES 3R09 1% SMT 0805
CRCW08053R09FKEALF
Description
RES 3R09 1% SMT 0805
Request a Quote
Email Supplier
Description
RES 3R09 1% SMT 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08053R09FKEALF |
|
Product Name
|
RES 3R09 1% SMT 0805 |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0805
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.3 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details