Vishay Precision Group RES 3.01 OHM 1/8W 1% 0805 SMD CRCW08053R01FKEA

Description
RES 3.01ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 3.01ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01 OHM 1/8W 1% 0805 SMD - CRCW08053R01FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 1/8W 1% 0805 SMD
CRCW08053R01FKEA
RES 3.01 OHM 1/8W 1% 0805 SMD CRCW08053R01FKEA
RES 3.01ohm 1/8W 1% 0805 SMD

RES 3.01ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.01CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01CCCT-ND
Chip Resistor - Surface Mount 541-3.01CCCT-ND
3.01 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.01 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.01CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01CCDKR-ND
Chip Resistor - Surface Mount 541-3.01CCDKR-ND
3.01 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.01 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.01CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.01CCTR-ND
Chip Resistor - Surface Mount 541-3.01CCTR-ND
3.01 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.01 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3R01, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4454 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R01, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4454
Res, Thick Film, 3R01, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4454
RES, THICK FILM, 3R01, 1%, 0.125W, 0805, REEL; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3R01, 1%, 0.125W, 0805, REEL; Resistance:3.01ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08053R01FKEA 541-3.01CCCT-ND 42K4454
Product Name RES 3.01 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 3R01, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 3.01 ohms 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1614902-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details