Vishay Intertechnology, Inc. RES 3.0 OHM 1/8W 5% 0805 SMD CRCW08053R00JNTA

Description
RES 3.0ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 3.0ohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.0 OHM 1/8W 5% 0805 SMD - CRCW08053R00JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0 OHM 1/8W 5% 0805 SMD
CRCW08053R00JNTA
RES 3.0 OHM 1/8W 5% 0805 SMD CRCW08053R00JNTA
RES 3.0ohm 1/8W 5% 0805 SMD

RES 3.0ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053R00JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053R00JNTA-ND
Chip Resistor - Surface Mount CRCW08053R00JNTA-ND
3 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 3 5% 200 Rt1 Rohs Compliant Vishay - 49P0882 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 3 5% 200 Rt1 Rohs Compliant Vishay
49P0882
Crcw0805 3 5% 200 Rt1 Rohs Compliant Vishay 49P0882
CRCW0805 3 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 3 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08053R00JNTA CRCW08053R00JNTA-ND 49P0882
Product Name RES 3.0 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Crcw0805 3 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 3 ohms 3 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1074FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1614948-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 71500 ohms
View Details
4 suppliers