Vishay Intertechnology, Inc. RES 3.00 OHM 1/8W 1% 0805 SMD CRCW08053R00FNEA

Description
RES 3.00ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 3.00ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00 OHM 1/8W 1% 0805 SMD - CRCW08053R00FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00 OHM 1/8W 1% 0805 SMD
CRCW08053R00FNEA
RES 3.00 OHM 1/8W 1% 0805 SMD CRCW08053R00FNEA
RES 3.00ohm 1/8W 1% 0805 SMD

RES 3.00ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08053R00FNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053R00FNEATR-ND
Chip Resistor - Surface Mount 541-CRCW08053R00FNEATR-ND
3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08053R00FNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053R00FNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW08053R00FNEADKR-ND
RES SMD 3 OHM 1% 1/8W 0805

RES SMD 3 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08053R00FNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053R00FNEACT-ND
Chip Resistor - Surface Mount 541-CRCW08053R00FNEACT-ND
RES SMD 3 OHM 1% 1/8W 0805

RES SMD 3 OHM 1% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08053R00FNEA 541-CRCW08053R00FNEATR-ND
Product Name RES 3.00 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details