Vishay Precision Group RES 3.00 OHM 1/8W 1% 0805 SMD CRCW08053R00FKEA

Description
RES 3.00ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 3.00ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00 OHM 1/8W 1% 0805 SMD - CRCW08053R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00 OHM 1/8W 1% 0805 SMD
CRCW08053R00FKEA
RES 3.00 OHM 1/8W 1% 0805 SMD CRCW08053R00FKEA
RES 3.00ohm 1/8W 1% 0805 SMD

RES 3.00ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.00CCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00CCCT-ND
Chip Resistor - Surface Mount 541-3.00CCCT-ND
3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00CCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00CCDKR-ND
Chip Resistor - Surface Mount 541-3.00CCDKR-ND
3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00CCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00CCTR-ND
Chip Resistor - Surface Mount 541-3.00CCTR-ND
3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, 3R, 1%, 0.125W, 0805 Rohs Compliant Vishay - 84AH5277 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 3R, 1%, 0.125W, 0805 Rohs Compliant Vishay
84AH5277
Res, Aec-Q200, 3R, 1%, 0.125W, 0805 Rohs Compliant Vishay 84AH5277
RES, AEC-Q200, 3R, 1%, 0.125W, 0805 ROHS COMPLIANT: YES

RES, AEC-Q200, 3R, 1%, 0.125W, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08053R00FKEA 541-3.00CCCT-ND 84AH5277
Product Name RES 3.00 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 3R, 1%, 0.125W, 0805 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers