Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 3.92Mohms 1% CRCW08053M92FKTA

Description
Thick Film Resistors - SMD 1/8watt 3.92Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 3.92Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 3.92Mohms 1% - CRCW08053M92FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 3.92Mohms 1%
CRCW08053M92FKTA
Thick Film Resistors - SMD 1/8watt 3.92Mohms 1% CRCW08053M92FKTA
Thick Film Resistors - SMD 1/8watt 3.92Mohms 1%

Thick Film Resistors - SMD 1/8watt 3.92Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053M92FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053M92FKTA-ND
Chip Resistor - Surface Mount CRCW08053M92FKTA-ND
3.92 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.92 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08053M92FKTA CRCW08053M92FKTA-ND
Product Name Thick Film Resistors - SMD 1/8watt 3.92Mohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 3.92E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176069-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 316000 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers