Vishay Intertechnology, Inc. RES 3.9M OHM 1/8W 5% 0805 SMD CRCW08053M90JNTA

Description
RES 3.9Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 3.9Mohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9M OHM 1/8W 5% 0805 SMD - CRCW08053M90JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9M OHM 1/8W 5% 0805 SMD
CRCW08053M90JNTA
RES 3.9M OHM 1/8W 5% 0805 SMD CRCW08053M90JNTA
RES 3.9Mohm 1/8W 5% 0805 SMD

RES 3.9Mohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053M90JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053M90JNTA-ND
Chip Resistor - Surface Mount CRCW08053M90JNTA-ND
3.9 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.9 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08053M90JNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08053M90JNTA
Chip Resistor - Surface Mount CRCW08053M90JNTA
RES SMD 3.9M OHM 5% 1/8W 0805

RES SMD 3.9M OHM 5% 1/8W 0805

Supplier's Site Datasheet
Crcw0805 3.9M 5% 200 Rt1 Rohs Compliant Vishay - 49P0876 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 3.9M 5% 200 Rt1 Rohs Compliant Vishay
49P0876
Crcw0805 3.9M 5% 200 Rt1 Rohs Compliant Vishay 49P0876
CRCW0805 3.9M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0805 3.9M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW08053M90JNTA CRCW08053M90JNTA-ND CRCW08053M90JNTA 49P0876
Product Name RES 3.9M OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw0805 3.9M 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 3.90E6 ohms 3.90E6 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573241 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 27 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details