Vishay Intertechnology, Inc. RES 3.90M OHM 1/8W 1% 0805 SMD CRCW08053M90FKTA

Description
RES 3.90Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 3.90Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.90M OHM 1/8W 1% 0805 SMD - CRCW08053M90FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90M OHM 1/8W 1% 0805 SMD
CRCW08053M90FKTA
RES 3.90M OHM 1/8W 1% 0805 SMD CRCW08053M90FKTA
RES 3.90Mohm 1/8W 1% 0805 SMD

RES 3.90Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053M90FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053M90FKTA-ND
Chip Resistor - Surface Mount CRCW08053M90FKTA-ND
3.9 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.9 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,3.9Mohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay - 65J1846 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,3.9Mohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay
65J1846
Resistor,metal Glaze,3.9Mohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay 65J1846
Resistor,Metal Glaze,3.9MOhms,150WV ,1+/-% Tol,-100,100ppm-TC,0 805-Case RoHS Compliant: No

Resistor,Metal Glaze,3.9MOhms,150WV,1+/-% Tol,-100,100ppm-TC,0805-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08053M90FKTA CRCW08053M90FKTA-ND 65J1846
Product Name RES 3.90M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,3.9Mohms,150Wv,1+/-% Tol,-100,100Ppm-Tc,0805-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 3.90E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details