Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08053M90FKEB

Description
3.9 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.9 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08053M90FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053M90FKEB-ND
Chip Resistor - Surface Mount CRCW08053M90FKEB-ND
3.9 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.9 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 100 3M9 1% Et5 E3 Rohs Compliant Vishay - 49P0874 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 3M9 1% Et5 E3 Rohs Compliant Vishay
49P0874
D12/crcw0805 100 3M9 1% Et5 E3 Rohs Compliant Vishay 49P0874
D12/CRCW0805 100 3M9 1% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 100 3M9 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW08053M90FKEB-ND 49P0874
Product Name Chip Resistor - Surface Mount D12/crcw0805 100 3M9 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details