Vishay Precision Group RES 3.90M OHM 1/8W 1% 0805 SMD CRCW08053M90FKEA

Description
RES 3.90Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 3.90Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.90M OHM 1/8W 1% 0805 SMD - CRCW08053M90FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90M OHM 1/8W 1% 0805 SMD
CRCW08053M90FKEA
RES 3.90M OHM 1/8W 1% 0805 SMD CRCW08053M90FKEA
RES 3.90Mohm 1/8W 1% 0805 SMD

RES 3.90Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.90MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90MCDKR-ND
Chip Resistor - Surface Mount 541-3.90MCDKR-ND
3.9 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.9 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.90MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90MCCT-ND
Chip Resistor - Surface Mount 541-3.90MCCT-ND
3.9 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.9 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.90MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.90MCTR-ND
Chip Resistor - Surface Mount 541-3.90MCTR-ND
3.9 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.9 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08053M90FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08053M90FKEA
Resistors - Chip Resistor - Surface Mount CRCW08053M90FKEA
RES SMD 3.9M OHM 1% 1/8W 0805

RES SMD 3.9M OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 3M9, 1%, 0.125W, 0805; Resistance Vishay - 51P0412 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M9, 1%, 0.125W, 0805; Resistance Vishay
51P0412
Res, Thick Film, 3M9, 1%, 0.125W, 0805; Resistance Vishay 51P0412
RES, THICK FILM, 3M9, 1%, 0.125W, 0805; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 3M9, 1%, 0.125W, 0805; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M9, 1%, 0.125W, 0805, Reel; Resistance Vishay - 47P3721 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M9, 1%, 0.125W, 0805, Reel; Resistance Vishay
47P3721
Res, Thick Film, 3M9, 1%, 0.125W, 0805, Reel; Resistance Vishay 47P3721
RES, THICK FILM, 3M9, 1%, 0.125W, 0805, REEL; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M9, 1%, 0.125W, 0805, REEL; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08053M90FKEA 541-3.90MCDKR-ND CRCW08053M90FKEA 51P0412 47P3721
Product Name RES 3.90M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 3M9, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 3M9, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 3.90E6 ohms 3.90E6 ohms 3.90E6 ohms 3.90E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers