Vishay Intertechnology, Inc. RES 3.83M OHM 1/8W 1% 0805 SMD CRCW08053M83FKTA

Description
RES 3.83Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 3.83Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83M OHM 1/8W 1% 0805 SMD - CRCW08053M83FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83M OHM 1/8W 1% 0805 SMD
CRCW08053M83FKTA
RES 3.83M OHM 1/8W 1% 0805 SMD CRCW08053M83FKTA
RES 3.83Mohm 1/8W 1% 0805 SMD

RES 3.83Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053M83FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053M83FKTA-ND
Chip Resistor - Surface Mount CRCW08053M83FKTA-ND
3.83 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.83 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0805 3.83M 1% 100 Rt1 Rohs Compliant Vishay - 49P0873 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 3.83M 1% 100 Rt1 Rohs Compliant Vishay
49P0873
Crcw0805 3.83M 1% 100 Rt1 Rohs Compliant Vishay 49P0873
CRCW0805 3.83M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0805 3.83M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08053M83FKTA CRCW08053M83FKTA-ND 49P0873
Product Name RES 3.83M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Crcw0805 3.83M 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 3.83E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details