Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08053M65FKTA

Description
3.65 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.65 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08053M65FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053M65FKTA-ND
Chip Resistor - Surface Mount CRCW08053M65FKTA-ND
3.65 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.65 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.65M OHM 1/8W 1% 0805 SMD - CRCW08053M65FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65M OHM 1/8W 1% 0805 SMD
CRCW08053M65FKTA
RES 3.65M OHM 1/8W 1% 0805 SMD CRCW08053M65FKTA
RES 3.65Mohm 1/8W 1% 0805 SMD

RES 3.65Mohm 1/8W 1% 0805 SMD

Supplier's Site
Crcw0805 3.65M 1% 100 Rt1 Rohs Compliant Vishay - 49P0869 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 3.65M 1% 100 Rt1 Rohs Compliant Vishay
49P0869
Crcw0805 3.65M 1% 100 Rt1 Rohs Compliant Vishay 49P0869
CRCW0805 3.65M 1% 100 RT1 ROHS COMPLIANT: NO

CRCW0805 3.65M 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08053M65FKTA-ND CRCW08053M65FKTA 49P0869
Product Name Chip Resistor - Surface Mount RES 3.65M OHM 1/8W 1% 0805 SMD Crcw0805 3.65M 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers