Vishay Precision Group RES 3.60M OHM 1/8W 1% 0805 SMD CRCW08053M60FKEA

Description
RES 3.60Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 3.60Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.60M OHM 1/8W 1% 0805 SMD - CRCW08053M60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60M OHM 1/8W 1% 0805 SMD
CRCW08053M60FKEA
RES 3.60M OHM 1/8W 1% 0805 SMD CRCW08053M60FKEA
RES 3.60Mohm 1/8W 1% 0805 SMD

RES 3.60Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.60MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60MCCT-ND
Chip Resistor - Surface Mount 541-3.60MCCT-ND
3.6 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.6 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.60MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60MCTR-ND
Chip Resistor - Surface Mount 541-3.60MCTR-ND
3.6 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.6 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.60MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60MCDKR-ND
Chip Resistor - Surface Mount 541-3.60MCDKR-ND
3.6 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.6 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW08053M60FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW08053M60FKEA
Resistors - Chip Resistor - Surface Mount CRCW08053M60FKEA
RES SMD 3.6M OHM 1% 1/8W 0805

RES SMD 3.6M OHM 1% 1/8W 0805

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 28W4025 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
28W4025
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 28W4025
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.6 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.6 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3M6, 1%, 0.125W, 0805, Reel; Resistance Vishay - 47P3717 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M6, 1%, 0.125W, 0805, Reel; Resistance Vishay
47P3717
Res, Thick Film, 3M6, 1%, 0.125W, 0805, Reel; Resistance Vishay 47P3717
RES, THICK FILM, 3M6, 1%, 0.125W, 0805, REEL; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M6, 1%, 0.125W, 0805, REEL; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3560 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3560
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3560
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.6 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.6 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08053M60FKEA 541-3.60MCCT-ND CRCW08053M60FKEA 28W4025 47P3717
Product Name RES 3.60M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.6 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Res, Thick Film, 3M6, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 3.60E6 ohms 3.60E6 ohms 3.60E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD394GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details