Vishay Precision Group Chip Resistor - Surface Mount CRCW08053M57FKEA

Description
3.57 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.57 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3.57MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.57MCTR-ND
Chip Resistor - Surface Mount 541-3.57MCTR-ND
3.57 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.57 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW08053M57FKEA - CRCW08053M57FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08053M57FKEA
CRCW08053M57FKEA
CRCW08053M57FKEA CRCW08053M57FKEA
CRCW08053M57FKEA

CRCW08053M57FKEA

Supplier's Site
Res, Thick Film, 3M57, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0122 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M57, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0122
Res, Thick Film, 3M57, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0122
RES, THICK FILM, 3M57, 1%, 0.125W, 0805, REEL; Resistance:3.57Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M57, 1%, 0.125W, 0805, REEL; Resistance:3.57Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 28W4024 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
28W4024
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 28W4024
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.57 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.57 Mohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-3.57MCTR-ND CRCW08053M57FKEA 53K0122 28W4024
Product Name Chip Resistor - Surface Mount CRCW08053M57FKEA Res, Thick Film, 3M57, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.57 Mohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers