Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 3.3Mohms 5% CRCW08053M30JNTA

Description
Thick Film Resistors - SMD 1/8watt 3.3Mohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 3.3Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 3.3Mohms 5% - CRCW08053M30JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 3.3Mohms 5%
CRCW08053M30JNTA
Thick Film Resistors - SMD 1/8watt 3.3Mohms 5% CRCW08053M30JNTA
Thick Film Resistors - SMD 1/8watt 3.3Mohms 5%

Thick Film Resistors - SMD 1/8watt 3.3Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053M30JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053M30JNTA-ND
Chip Resistor - Surface Mount CRCW08053M30JNTA-ND
3.3 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08053M30JNTA CRCW08053M30JNTA-ND
Product Name Thick Film Resistors - SMD 1/8watt 3.3Mohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 3.30E6 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-2176074-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9090 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details