Vishay Intertechnology, Inc. RES 3.30M OHM 1/8W 1% 0805 SMD CRCW08053M30FKTA

Description
RES 3.30Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 3.30Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.30M OHM 1/8W 1% 0805 SMD - CRCW08053M30FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30M OHM 1/8W 1% 0805 SMD
CRCW08053M30FKTA
RES 3.30M OHM 1/8W 1% 0805 SMD CRCW08053M30FKTA
RES 3.30Mohm 1/8W 1% 0805 SMD

RES 3.30Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053M30FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053M30FKTA-ND
Chip Resistor - Surface Mount CRCW08053M30FKTA-ND
3.3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08053M30FKTA CRCW08053M30FKTA-ND
Product Name RES 3.30M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 3.30E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details