Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW08053M30FKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327132-CRCW08053M30 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 3.3 MOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-3.30MCCT,541-3.3 0MCDKR,541-3.30MCTR, D12/CRCW0805 100 3M3 1% ET1 E3 Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327132-CRCW08053M30 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 3.3 MOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-3.30MCCT,541-3.3 0MCDKR,541-3.30MCTR, D12/CRCW0805 100 3M3 1% ET1 E3 Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327132-CRCW08053M30FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327132-CRCW08053M30FKEA
Resistors - Chip Resistor - Surface Mount 1327132-CRCW08053M30FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327132-CRCW08053M30 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 3.3 MOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-3.30MCCT,541-3.3 0MCDKR,541-3.30MCTR, D12/CRCW0805 100 3M3 1% ET1 E3 Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327132-CRCW08053M30FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.3 MOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-3.30MCCT,541-3.30MCDKR,541-3.30MCTR,D12/CRCW0805 100 3M3 1% ET1 E3
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 6791383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791383
Surface Mount Resistors 6791383
Vishay CRCW08053M30FKEA

Vishay CRCW08053M30FKEA

Supplier's Site
Surface Mount Resistors - 6791383P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791383P
Surface Mount Resistors 6791383P
Vishay CRCW08053M30FKEA

Vishay CRCW08053M30FKEA

Supplier's Site
Surface Mount Resistors - 1694680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694680
Surface Mount Resistors 1694680
Vishay CRCW08053M30FKEA

Vishay CRCW08053M30FKEA

Supplier's Site
Surface Mount Resistors - 1825093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825093
Surface Mount Resistors 1825093
Vishay CRCW08053M30FKEA

Vishay CRCW08053M30FKEA

Supplier's Site
SMD 8W 150V Resistor - 52-CRCW08053M30FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W 150V Resistor
52-CRCW08053M30FKEA
SMD 8W 150V Resistor 52-CRCW08053M30FKEA
3.3MR 1% 1/8W 150V 0805 Thick Film SMD Resistor Product overview: CRCW08053M30FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08053M30FKEA can be used for catalog matching and distributor lookup.

3.3MR 1% 1/8W 150V 0805 Thick Film SMD Resistor Product overview: CRCW08053M30FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08053M30FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3.30MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30MCTR-ND
Chip Resistor - Surface Mount 541-3.30MCTR-ND
3.3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30MCCT-ND
Chip Resistor - Surface Mount 541-3.30MCCT-ND
3.3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.30MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.30MCDKR-ND
Chip Resistor - Surface Mount 541-3.30MCDKR-ND
3.3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 3.3Mohms 1% 100ppm - CRCW08053M30FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 3.3Mohms 1% 100ppm
CRCW08053M30FKEA
Thick Film Resistors - SMD 1/8watt 3.3Mohms 1% 100ppm CRCW08053M30FKEA
Thick Film Resistors - SMD 1/8watt 3.3Mohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 3.3Mohms 1% 100ppm

Supplier's Site
Res, Thick Film, 3M3, 1%, 0.125W, 0805, Reel; Resistance Vishay - 89M6812 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M3, 1%, 0.125W, 0805, Reel; Resistance Vishay
89M6812
Res, Thick Film, 3M3, 1%, 0.125W, 0805, Reel; Resistance Vishay 89M6812
RES, THICK FILM, 3M3, 1%, 0.125W, 0805, REEL; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M3, 1%, 0.125W, 0805, REEL; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3M3, 1%, 0.125W, 0805; Resistance Vishay - 89M6811 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M3, 1%, 0.125W, 0805; Resistance Vishay
89M6811
Res, Thick Film, 3M3, 1%, 0.125W, 0805; Resistance Vishay 89M6811
RES, THICK FILM, 3M3, 1%, 0.125W, 0805; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 3M3, 1%, 0.125W, 0805; Resistance:3.3Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1327132-CRCW08053M30FKEA 6791383 6791383P 52-CRCW08053M30FKEA 541-3.30MCTR-ND CRCW08053M30FKEA 89M6812 89M6811
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 8W 150V Resistor Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 3.3Mohms 1% 100ppm Res, Thick Film, 3M3, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 3M3, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip); Thick Film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 3.30E6 ohms 0.0033 ohms 3.30E6 ohms 3.30E6 ohms 3.30E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4752FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chip Resistor - Surface Mount - 1614447-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details