Vishay Intertechnology, Inc. RES 3.24M OHM 1/8W 1% 0805 SMD CRCW08053M24FKTA

Description
RES 3.24Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 3.24Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.24M OHM 1/8W 1% 0805 SMD - CRCW08053M24FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24M OHM 1/8W 1% 0805 SMD
CRCW08053M24FKTA
RES 3.24M OHM 1/8W 1% 0805 SMD CRCW08053M24FKTA
RES 3.24Mohm 1/8W 1% 0805 SMD

RES 3.24Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053M24FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053M24FKTA-ND
Chip Resistor - Surface Mount CRCW08053M24FKTA-ND
3.24 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.24 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 3.24Mohm, 125Mw, 1%, Full Reel; Resistance Vishay - 07J5063 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.24Mohm, 125Mw, 1%, Full Reel; Resistance Vishay
07J5063
Resistor, Thick Film, 3.24Mohm, 125Mw, 1%, Full Reel; Resistance Vishay 07J5063
RESISTOR, THICK FILM, 3.24MOHM, 125mW, 1%, FULL REEL; Resistance:3.24Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 3.24MOHM, 125mW, 1%, FULL REEL; Resistance:3.24Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08053M24FKTA CRCW08053M24FKTA-ND 07J5063
Product Name RES 3.24M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 3.24Mohm, 125Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 3.24E6 ohms 3.24E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details