Vishay Intertechnology, Inc. RES 3.16M OHM 1/8W 1% 0805 SMD CRCW08053M16FKEA

Description
RES 3.16Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 3.16Mohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16M OHM 1/8W 1% 0805 SMD - CRCW08053M16FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16M OHM 1/8W 1% 0805 SMD
CRCW08053M16FKEA
RES 3.16M OHM 1/8W 1% 0805 SMD CRCW08053M16FKEA
RES 3.16Mohm 1/8W 1% 0805 SMD

RES 3.16Mohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-3.16MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.16MCTR-ND
Chip Resistor - Surface Mount 541-3.16MCTR-ND
3.16 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.16 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.16MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.16MCCT-ND
Chip Resistor - Surface Mount 541-3.16MCCT-ND
3.16 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.16 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.16MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.16MCDKR-ND
Chip Resistor - Surface Mount 541-3.16MCDKR-ND
3.16 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.16 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 3M16, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0116 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M16, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0116
Res, Thick Film, 3M16, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0116
RES, THICK FILM, 3M16, 1%, 0.125W, 0805, REEL; Resistance:3.16Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M16, 1%, 0.125W, 0805, REEL; Resistance:3.16Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08053M16FKEA 541-3.16MCTR-ND 53K0116
Product Name RES 3.16M OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 3M16, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 3.16E6 ohms 3.16E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details