3.09 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RESISTOR, THICK FILM, 3.09MOHM, 125mW, 1%; Resistance:3.09Mohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW08053M09FKTA | CRCW08053M09FKTA-ND | 07J5051 |
| Product Name | CRCW08053M09FKTA | Chip Resistor - Surface Mount | Resistor, Thick Film, 3.09Mohm, 125Mw, 1%; Resistance Vishay |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Tolerance | 1 +/- % | 1 +/- % |