3.09 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
3.09 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
3.09 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES SMD 3.09M OHM 1% 1/8W 0805
THICK FILM RESISTOR, 3.09MOHM, 125mW, 1%; Resistance:3.09Mohm;
RES, THICK FILM, 3M09, 1%, 0.125W, 0805, REEL; Resistance:3.09Mohm;
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-3.09MCDKR-ND | CRCW08053M09FKEA | CRCW08053M09FKEA | 53K0113 |
| Product Name | Chip Resistor - Surface Mount | CRCW08053M09FKEA | Resistors - Chip Resistor - Surface Mount | Thick Film Resistor, 3.09Mohm, 125Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 (2012 Metric) | 0805; 0805 [2012 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |