Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 3Mohms 5% CRCW08053M00JNEB

Description
Thick Film Resistors - SMD 1/8watt 3Mohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 3Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 3Mohms 5% - CRCW08053M00JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 3Mohms 5%
CRCW08053M00JNEB
Thick Film Resistors - SMD 1/8watt 3Mohms 5% CRCW08053M00JNEB
Thick Film Resistors - SMD 1/8watt 3Mohms 5%

Thick Film Resistors - SMD 1/8watt 3Mohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053M00JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053M00JNEB-ND
Chip Resistor - Surface Mount CRCW08053M00JNEB-ND
3 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 200 3M 5% Et5 E3 Rohs Compliant Vishay - 49P0847 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 3M 5% Et5 E3 Rohs Compliant Vishay
49P0847
D12/crcw0805 200 3M 5% Et5 E3 Rohs Compliant Vishay 49P0847
D12/CRCW0805 200 3M 5% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 200 3M 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08053M00JNEB CRCW08053M00JNEB-ND 49P0847
Product Name Thick Film Resistors - SMD 1/8watt 3Mohms 5% Chip Resistor - Surface Mount D12/crcw0805 200 3M 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 3.00E6 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details