Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08053M00FKEB

Description
3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08053M00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053M00FKEB-ND
Chip Resistor - Surface Mount CRCW08053M00FKEB-ND
3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08053M00FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08053M00FKEB
Chip Resistor - Surface Mount CRCW08053M00FKEB
RES SMD 3M OHM 1% 1/8W 0805

RES SMD 3M OHM 1% 1/8W 0805

Supplier's Site Datasheet
D12/crcw0805 100 3M 1% Et5 E3 Rohs Compliant Vishay - 49P0845 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 3M 1% Et5 E3 Rohs Compliant Vishay
49P0845
D12/crcw0805 100 3M 1% Et5 E3 Rohs Compliant Vishay 49P0845
D12/CRCW0805 100 3M 1% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 100 3M 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW08053M00FKEB-ND CRCW08053M00FKEB 49P0845
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D12/crcw0805 100 3M 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567471 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details