Vishay Precision Group Thick Film Resistors - SMD 1/8watt 3Mohms 1% CRCW08053M00FKEA

Description
Thick Film Resistors - SMD 1/8watt 3Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 3Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 3Mohms 1% - CRCW08053M00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 3Mohms 1%
CRCW08053M00FKEA
Thick Film Resistors - SMD 1/8watt 3Mohms 1% CRCW08053M00FKEA
Thick Film Resistors - SMD 1/8watt 3Mohms 1%

Thick Film Resistors - SMD 1/8watt 3Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-3.00MCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00MCDKR-ND
Chip Resistor - Surface Mount 541-3.00MCDKR-ND
3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00MCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00MCTR-ND
Chip Resistor - Surface Mount 541-3.00MCTR-ND
3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.00MCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.00MCCT-ND
Chip Resistor - Surface Mount 541-3.00MCCT-ND
3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791389
Surface Mount Resistors 6791389
Vishay CRCW08053M00FKEA

Vishay CRCW08053M00FKEA

Supplier's Site
Res, Thick Film, 3M, 1%, 0.125W, 0805; Resistance Vishay - 89M6810 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M, 1%, 0.125W, 0805; Resistance Vishay
89M6810
Res, Thick Film, 3M, 1%, 0.125W, 0805; Resistance Vishay 89M6810
RES, THICK FILM, 3M, 1%, 0.125W, 0805; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 3M, 1%, 0.125W, 0805; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3M, 1%, 0.125W, 0805, Reel; Resistance Vishay - 88M0863 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3M, 1%, 0.125W, 0805, Reel; Resistance Vishay
88M0863
Res, Thick Film, 3M, 1%, 0.125W, 0805, Reel; Resistance Vishay 88M0863
RES, THICK FILM, 3M, 1%, 0.125W, 0805, REEL; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3M, 1%, 0.125W, 0805, REEL; Resistance:3Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08053M00FKEA 541-3.00MCDKR-ND 6791389 89M6810 88M0863
Product Name Thick Film Resistors - SMD 1/8watt 3Mohms 1% Chip Resistor - Surface Mount Surface Mount Resistors Res, Thick Film, 3M, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 3M, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 3.00E6 ohms 3.00E6 ohms 3.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details