Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08053K92FKTA

Description
RES SMD 3.92K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 3.92K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08053K92FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053K92FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08053K92FKTADKR-ND
RES SMD 3.92K OHM 1% 1/8W 0805

RES SMD 3.92K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08053K92FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053K92FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08053K92FKTACT-ND
RES SMD 3.92K OHM 1% 1/8W 0805

RES SMD 3.92K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08053K92FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053K92FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08053K92FKTATR-ND
3.92 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.92 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.92K OHM 1/8W 1% 0805 SMD - CRCW08053K92FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/8W 1% 0805 SMD
CRCW08053K92FKTA
RES 3.92K OHM 1/8W 1% 0805 SMD CRCW08053K92FKTA
RES 3.92Kohm 1/8W 1% 0805 SMD

RES 3.92Kohm 1/8W 1% 0805 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW08053K92FKTADKR-ND CRCW08053K92FKTA
Product Name Chip Resistor - Surface Mount RES 3.92K OHM 1/8W 1% 0805 SMD
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors - 1614913-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers