Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:3.92kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW08053K92FKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:3.92kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:3.92kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:3.92kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW08053K92FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:3.92kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW08053K92FKEA
Thick Film ResistorSeries:CRCW; Resistance:3.92kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW08053K92FKEA
Thick Film ResistorSeries:CRCW; Resistance:3.92kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:3.92kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-3.92KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.92KCCT-ND
Chip Resistor - Surface Mount 541-3.92KCCT-ND
3.92 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.92 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.92KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.92KCTR-ND
Chip Resistor - Surface Mount 541-3.92KCTR-ND
3.92 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.92 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.92KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.92KCDKR-ND
Chip Resistor - Surface Mount 541-3.92KCDKR-ND
3.92 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.92 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791386
Surface Mount Resistors 6791386
Vishay CRCW08053K92FKEA

Vishay CRCW08053K92FKEA

Supplier's Site
Surface Mount Resistors - 6791386P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791386P
Surface Mount Resistors 6791386P
Vishay CRCW08053K92FKEA

Vishay CRCW08053K92FKEA

Supplier's Site
Surface Mount Resistors - 1825113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825113
Surface Mount Resistors 1825113
Vishay CRCW08053K92FKEA

Vishay CRCW08053K92FKEA

Supplier's Site
Surface Mount Resistors - 1694681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694681
Surface Mount Resistors 1694681
Vishay CRCW08053K92FKEA

Vishay CRCW08053K92FKEA

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053K92FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08053K92FKEA
Chip Resistor - Surface Mount CRCW08053K92FKEA
RES SMD 3.92K OHM 1% 1/8W 0805

RES SMD 3.92K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 3K92, 1%, 0.125W, 0805; Resistance Vishay - 53K0109 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K92, 1%, 0.125W, 0805; Resistance Vishay
53K0109
Res, Thick Film, 3K92, 1%, 0.125W, 0805; Resistance Vishay 53K0109
RES, THICK FILM, 3K92, 1%, 0.125W, 0805; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K92, 1%, 0.125W, 0805; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K92, 1%, 0.125W, 0805, Reel; Resistance Vishay - 53K0110 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K92, 1%, 0.125W, 0805, Reel; Resistance Vishay
53K0110
Res, Thick Film, 3K92, 1%, 0.125W, 0805, Reel; Resistance Vishay 53K0110
RES, THICK FILM, 3K92, 1%, 0.125W, 0805, REEL; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K92, 1%, 0.125W, 0805, REEL; Resistance:3.92kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.92 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5482 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.92 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5482
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.92 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5482
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.92 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 3.92 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW08053K92FKEA 541-3.92KCCT-ND 6791386 6791386P CRCW08053K92FKEA 53K0109 61M5482
Product Name Thick Film ResistorSeries:CRCW; Resistance:3.92kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 3K92, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 3.92 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3574FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176762-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers