Vishay Intertechnology, Inc. Res Thick Film 0805 3.9K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW08053K90JNEB

Description
Res Thick Film 0805 3.9K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 3.9K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 3.9K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R - CRCW08053K90JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 3.9K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
CRCW08053K90JNEB
Res Thick Film 0805 3.9K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW08053K90JNEB
Res Thick Film 0805 3.9K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0805 3.9K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053K90JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053K90JNEB-ND
Chip Resistor - Surface Mount CRCW08053K90JNEB-ND
3.9 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 200 3K9 5% Et5 E3 Rohs Compliant Vishay - 49P0841 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 200 3K9 5% Et5 E3 Rohs Compliant Vishay
49P0841
D12/crcw0805 200 3K9 5% Et5 E3 Rohs Compliant Vishay 49P0841
D12/CRCW0805 200 3K9 5% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 200 3K9 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08053K90JNEB CRCW08053K90JNEB-ND 49P0841
Product Name Res Thick Film 0805 3.9K Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount D12/crcw0805 200 3K9 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details