Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08053K90FKEC

Description
3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08053K90FKEC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053K90FKEC-ND
Chip Resistor - Surface Mount CRCW08053K90FKEC-ND
3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 100 3K9 1% Et6 E3 Rohs Compliant Vishay - 49P0839 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 3K9 1% Et6 E3 Rohs Compliant Vishay
49P0839
D12/crcw0805 100 3K9 1% Et6 E3 Rohs Compliant Vishay 49P0839
D12/CRCW0805 100 3K9 1% ET6 e3 RoHS Compliant: Yes

D12/CRCW0805 100 3K9 1% ET6 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053K90FKEC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08053K90FKEC
Chip Resistor - Surface Mount CRCW08053K90FKEC
RES SMD 3.9K OHM 1% 1/8W 0805

RES SMD 3.9K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW08053K90FKEC-ND 49P0839 CRCW08053K90FKEC
Product Name Chip Resistor - Surface Mount D12/crcw0805 100 3K9 1% Et6 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details