Vishay Precision Group RES 3.83K OHM 1/8W 1% 0805 SMD CRCW08053K83FKTA

Description
RES 3.83Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 3.83Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.83K OHM 1/8W 1% 0805 SMD - CRCW08053K83FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83K OHM 1/8W 1% 0805 SMD
CRCW08053K83FKTA
RES 3.83K OHM 1/8W 1% 0805 SMD CRCW08053K83FKTA
RES 3.83Kohm 1/8W 1% 0805 SMD

RES 3.83Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW08053K83FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053K83FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08053K83FKTATR-ND
3.83 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.83 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08053K83FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053K83FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08053K83FKTACT-ND
RES SMD 3.83K OHM 1% 1/8W 0805

RES SMD 3.83K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08053K83FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053K83FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08053K83FKTADKR-ND
RES SMD 3.83K OHM 1% 1/8W 0805

RES SMD 3.83K OHM 1% 1/8W 0805

Buy Now Datasheet
Res, Thick Film, 3K83, 1%, 0.125W, 0805; Resistance Vishay - 92B7070 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K83, 1%, 0.125W, 0805; Resistance Vishay
92B7070
Res, Thick Film, 3K83, 1%, 0.125W, 0805; Resistance Vishay 92B7070
RES, THICK FILM, 3K83, 1%, 0.125W, 0805; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 3K83, 1%, 0.125W, 0805; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08053K83FKTA 541-CRCW08053K83FKTATR-ND 92B7070
Product Name RES 3.83K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 3K83, 1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 3830 ohms 3830 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details