Vishay Precision Group Thick Film Resistors - SMD 1/8watt 3.6Kohms 5% CRCW08053K60JNEA

Description
Thick Film Resistors - SMD 1/8watt 3.6Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 3.6Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 3.6Kohms 5% - CRCW08053K60JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 3.6Kohms 5%
CRCW08053K60JNEA
Thick Film Resistors - SMD 1/8watt 3.6Kohms 5% CRCW08053K60JNEA
Thick Film Resistors - SMD 1/8watt 3.6Kohms 5%

Thick Film Resistors - SMD 1/8watt 3.6Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-3.6KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.6KADKR-ND
Chip Resistor - Surface Mount 541-3.6KADKR-ND
3.6 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.6KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.6KATR-ND
Chip Resistor - Surface Mount 541-3.6KATR-ND
3.6 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.6KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.6KACT-ND
Chip Resistor - Surface Mount 541-3.6KACT-ND
3.6 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 3.6Kohm, 125Mw, 5%; Resistance Vishay - 51P0403 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.6Kohm, 125Mw, 5%; Resistance Vishay
51P0403
Resistor, Thick Film, 3.6Kohm, 125Mw, 5%; Resistance Vishay 51P0403
RESISTOR, THICK FILM, 3.6KOHM, 125mW, 5%; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.6KOHM, 125mW, 5%; Resistance:3.6kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW08053K60JNEA 541-3.6KADKR-ND 51P0403
Product Name Thick Film Resistors - SMD 1/8watt 3.6Kohms 5% Chip Resistor - Surface Mount Resistor, Thick Film, 3.6Kohm, 125Mw, 5%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 3600 ohms 3600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1002FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details