Vishay Precision Group Chip Resistor - Surface Mount CRCW08053K60FKTA

Description
RES SMD 3.6K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 3.6K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW08053K60FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053K60FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW08053K60FKTACT-ND
RES SMD 3.6K OHM 1% 1/8W 0805

RES SMD 3.6K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08053K60FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053K60FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW08053K60FKTADKR-ND
RES SMD 3.6K OHM 1% 1/8W 0805

RES SMD 3.6K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW08053K60FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW08053K60FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW08053K60FKTATR-ND
3.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 3.60K OHM 1/8W 1% 0805 SMD - CRCW08053K60FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.60K OHM 1/8W 1% 0805 SMD
CRCW08053K60FKTA
RES 3.60K OHM 1/8W 1% 0805 SMD CRCW08053K60FKTA
RES 3.60Kohm 1/8W 1% 0805 SMD

RES 3.60Kohm 1/8W 1% 0805 SMD

Supplier's Site
Resistor, Thick Film, 3.6Kohm, 125Mw, 1%; Resistance Vishay - 07J5093 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.6Kohm, 125Mw, 1%; Resistance Vishay
07J5093
Resistor, Thick Film, 3.6Kohm, 125Mw, 1%; Resistance Vishay 07J5093
RESISTOR, THICK FILM, 3.6KOHM, 125mW, 1%; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 3.6KOHM, 125mW, 1%; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW08053K60FKTACT-ND CRCW08053K60FKTA 07J5093
Product Name Chip Resistor - Surface Mount RES 3.60K OHM 1/8W 1% 0805 SMD Resistor, Thick Film, 3.6Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details