Vishay Precision Group CRCW08053K60FKEA CRCW08053K60FKEA

Description
CRCW08053K60FKEA
Request a Quote Datasheet
Description
CRCW08053K60FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW08053K60FKEA - CRCW08053K60FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW08053K60FKEA
CRCW08053K60FKEA
CRCW08053K60FKEA CRCW08053K60FKEA
CRCW08053K60FKEA

CRCW08053K60FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-3.60KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60KCDKR-ND
Chip Resistor - Surface Mount 541-3.60KCDKR-ND
3.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.60KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60KCCT-ND
Chip Resistor - Surface Mount 541-3.60KCCT-ND
3.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.60KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.60KCTR-ND
Chip Resistor - Surface Mount 541-3.60KCTR-ND
3.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 125mW 150V Resistor - 52-CRCW08053K60FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 150V Resistor
52-CRCW08053K60FKEA
Automotive 125mW 150V Resistor 52-CRCW08053K60FKEA
0805 Thick Film Resistor, 3.6kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW08053K60FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08053K60FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 3.6kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW08053K60FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08053K60FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6791367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791367
Surface Mount Resistors 6791367
Vishay CRCW08053K60FKEA

Vishay CRCW08053K60FKEA

Supplier's Site
Surface Mount Resistors - 6791367P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791367P
Surface Mount Resistors 6791367P
Vishay CRCW08053K60FKEA

Vishay CRCW08053K60FKEA

Supplier's Site
Surface Mount Resistors - 1825423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825423
Surface Mount Resistors 1825423
Vishay CRCW08053K60FKEA

Vishay CRCW08053K60FKEA

Supplier's Site
Surface Mount Resistors - 1694675 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694675
Surface Mount Resistors 1694675
Vishay CRCW08053K60FKEA

Vishay CRCW08053K60FKEA

Supplier's Site
Res, Thick Film, 3K6, 1%, 0.125W, 0805; Resistance Vishay - 53K0104 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K6, 1%, 0.125W, 0805; Resistance Vishay
53K0104
Res, Thick Film, 3K6, 1%, 0.125W, 0805; Resistance Vishay 53K0104
RES, THICK FILM, 3K6, 1%, 0.125W, 0805; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 3K6, 1%, 0.125W, 0805; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K6, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4448 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K6, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4448
Res, Thick Film, 3K6, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4448
RES, THICK FILM, 3K6, 1%, 0.125W, 0805, REEL; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K6, 1%, 0.125W, 0805, REEL; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW08053K60FKEA 541-3.60KCDKR-ND 52-CRCW08053K60FKEA 6791367 6791367P 53K0104 42K4448
Product Name CRCW08053K60FKEA Chip Resistor - Surface Mount Automotive 125mW 150V Resistor Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 3K6, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 3K6, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details