RES SMD 3.57K OHM 1% 1/8W 0805
3.57 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES SMD 3.57K OHM 1% 1/8W 0805
RES, THICK FILM, 3K57, 1%, 0.125W, 0805; Resistance:3.57kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW08053K57FKTA | 541-CRCW08053K57FKTACT-ND | 92B7046 |
| Product Name | CRCW08053K57FKTA | Chip Resistor - Surface Mount | Res, Thick Film, 3K57, 1%, 0.125W, 0805; Resistance Vishay |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Tolerance | 1 +/- % | 1 +/- % |