Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW08053K57FKEB

Description
3.57 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.57 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW08053K57FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053K57FKEB-ND
Chip Resistor - Surface Mount CRCW08053K57FKEB-ND
3.57 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.57 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0805 3.57K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R - CRCW08053K57FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 3.57K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
CRCW08053K57FKEB
Res Thick Film 0805 3.57K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW08053K57FKEB
Res Thick Film 0805 3.57K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0805 3.57K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRCW08053K57FKEB-ND CRCW08053K57FKEB
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 3.57K Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers