Vishay Intertechnology, Inc. RES 3.57K OHM .33W 1% 0805 SMD CRCW08053K57FKEAHP

Description
RES 3.57Kohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 3.57Kohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM .33W 1% 0805 SMD - CRCW08053K57FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM .33W 1% 0805 SMD
CRCW08053K57FKEAHP
RES 3.57K OHM .33W 1% 0805 SMD CRCW08053K57FKEAHP
RES 3.57Kohm .33W 1% 0805 SMD

RES 3.57Kohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053K57FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053K57FKEAHP-ND
Chip Resistor - Surface Mount CRCW08053K57FKEAHP-ND
3.57 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

3.57 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW08053K57FKEAHP CRCW08053K57FKEAHP-ND
Product Name RES 3.57K OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 3570 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details