Vishay Precision Group Thick Film Resistors - SMD 1/8watt 3.57Kohms 1% 100ppm CRCW08053K57FKEA

Description
Thick Film Resistors - SMD 1/8watt 3.57Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 3.57Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 3.57Kohms 1% 100ppm - CRCW08053K57FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 3.57Kohms 1% 100ppm
CRCW08053K57FKEA
Thick Film Resistors - SMD 1/8watt 3.57Kohms 1% 100ppm CRCW08053K57FKEA
Thick Film Resistors - SMD 1/8watt 3.57Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 3.57Kohms 1% 100ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327281-CRCW08053K57FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327281-CRCW08053K57FKEA
Resistors - Chip Resistor - Surface Mount 1327281-CRCW08053K57FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327281-CRCW08053K57 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 3.57 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-3.57KCCT,541-3.5 7KCTR,541-3.57KCDKR, D12/CRCW0805 100 3K57 1% ET1 E3 Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327281-CRCW08053K57FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.57 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-3.57KCCT,541-3.57KCTR,541-3.57KCDKR,D12/CRCW0805 100 3K57 1% ET1 E3
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.57KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.57KCCT-ND
Chip Resistor - Surface Mount 541-3.57KCCT-ND
3.57 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.57 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.57KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.57KCTR-ND
Chip Resistor - Surface Mount 541-3.57KCTR-ND
3.57 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.57 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3.57KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3.57KCDKR-ND
Chip Resistor - Surface Mount 541-3.57KCDKR-ND
3.57 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.57 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 125mW 150V Resistor - 52-CRCW08053K57FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 150V Resistor
52-CRCW08053K57FKEA
Automotive 125mW 150V Resistor 52-CRCW08053K57FKEA
0805 Thick Film Resistor, 3.57kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW08053K57FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08053K57FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 3.57kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW08053K57FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW08053K57FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 3K57, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4447 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K57, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4447
Res, Thick Film, 3K57, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4447
RES, THICK FILM, 3K57, 1%, 0.125W, 0805, REEL; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K57, 1%, 0.125W, 0805, REEL; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K57, 1%, 0.125W, 0805; Resistance Vishay - 53K0103 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K57, 1%, 0.125W, 0805; Resistance Vishay
53K0103
Res, Thick Film, 3K57, 1%, 0.125W, 0805; Resistance Vishay 53K0103
RES, THICK FILM, 3K57, 1%, 0.125W, 0805; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 3K57, 1%, 0.125W, 0805; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053K57FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08053K57FKEA
Chip Resistor - Surface Mount CRCW08053K57FKEA
RES SMD 3.57K OHM 1% 1/8W 0805

RES SMD 3.57K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW08053K57FKEA 1327281-CRCW08053K57FKEA 541-3.57KCCT-ND 52-CRCW08053K57FKEA 42K4447 CRCW08053K57FKEA
Product Name Thick Film Resistors - SMD 1/8watt 3.57Kohms 1% 100ppm Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Automotive 125mW 150V Resistor Res, Thick Film, 3K57, 1%, 0.125W, 0805, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 3570 ohms 3570 ohms 3570 ohms 3570 ohms 3570 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data