Vishay Precision Group Thick Film Resistors - SMD 1/8watt 3.74Kohms 1% 100ppm CRCW08053K48FKEB

Description
Thick Film Resistors - SMD 1/8watt 3.74Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 3.74Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 3.74Kohms 1% 100ppm - CRCW08053K48FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 3.74Kohms 1% 100ppm
CRCW08053K48FKEB
Thick Film Resistors - SMD 1/8watt 3.74Kohms 1% 100ppm CRCW08053K48FKEB
Thick Film Resistors - SMD 1/8watt 3.74Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 3.74Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW08053K48FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW08053K48FKEB-ND
Chip Resistor - Surface Mount CRCW08053K48FKEB-ND
3.48 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

3.48 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW08053K48FKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW08053K48FKEB
Chip Resistor - Surface Mount CRCW08053K48FKEB
RES SMD 3.48K OHM 1% 1/8W 0805

RES SMD 3.48K OHM 1% 1/8W 0805

Supplier's Site Datasheet
D12/crcw0805 100 3K48 1% Et5 E3 Rohs Compliant Vishay - 49P0825 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 3K48 1% Et5 E3 Rohs Compliant Vishay
49P0825
D12/crcw0805 100 3K48 1% Et5 E3 Rohs Compliant Vishay 49P0825
D12/CRCW0805 100 3K48 1% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 100 3K48 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW08053K48FKEB CRCW08053K48FKEB-ND CRCW08053K48FKEB 49P0825
Product Name Thick Film Resistors - SMD 1/8watt 3.74Kohms 1% 100ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount D12/crcw0805 100 3K48 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 3740 ohms 3480 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details